Xtra-Guard 2 / Bulk Ft Alpha Wire, part number 90R4037, features a construction of 14 AWG tinned copper conductors with a nominal PVC insulation wall of 0.032 inches. The cable assembly consists of two components twisted together at a minimum of 4 twists per foot, wrapped in nonwoven polyester tape with a 25% overlap. The jacket is made of polyurethane (TPU) with a nominal wall thickness of 0.063 inches, available in multiple colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. This product is rated for a temperature range of -30 to 105°C and has a voltage rating of 600 VRMS. It exhibits a capacitance of 30 pF/ft at 1 kHz and a characteristic impedance of 73 Ω. The cable is designed to withstand a maximum pull tension of 64 lbs and has a bend radius of 10 times the cable diameter. It is compliant with various standards including UL, CSA, and CE, and meets RoHS and REACH regulations, ensuring it does not contain hazardous substances above specified limits. Sunlight resistance is also a feature of this cable, making it suitable for outdoor applications.
CABLE 2COND 14AWG BLACK 1000'
XTRA-GUARD 2 / BULK FT
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 25442BK199-ND | 25442 BK199 | 90R4037 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Xtra-Guard 2 / Bulk Ft Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyurethane (PU) | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned |