Alpha Wire Multiple Conductor Cables 25383/1 BK199

Description
CABLE 3COND 18AWG BLK SHLD 1000'
Request a Quote Datasheet
Description
CABLE 3COND 18AWG BLK SHLD 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 25383/1BK199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25383/1BK199-ND
Multiple Conductor Cables 25383/1BK199-ND
CABLE 3COND 18AWG BLK SHLD 1000'

CABLE 3COND 18AWG BLK SHLD 1000'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 25383/1 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
25383/1 BK199
Multi-Conductor & Paired Cables 25383/1 BK199
25383/1 BLACK BULK FT

25383/1 BLACK BULK FT

Buy Now
Xtra-Guard 2 / Bulk Ft Alpha Wire - 90R3974 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 2 / Bulk Ft Alpha Wire
90R3974
Xtra-Guard 2 / Bulk Ft Alpha Wire 90R3974
XTRA-GUARD 2 / BULK FT

XTRA-GUARD 2 / BULK FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 25383/1BK199-ND 25383/1 BK199 90R3974
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 2 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/100-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Twisted Pair & Multicore Data Cable - 534157 - RS Components, Ltd.
Specs
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details