The Shielded Multiconductor Cable, part number 28B6650, features two conductors made of 18 AWG tinned copper, designed for a voltage rating of 300 VRMS. The cable has a nominal insulation thickness of 0.016 inches made from PVC and is shielded with aluminum/mylar tape, providing effective protection against electromagnetic interference. The overall jacket is constructed from polyurethane (TPU) with a thickness of 0.032 inches, ensuring durability and resistance to environmental factors. This cable is suitable for a temperature range of -30 to 90°C and has a minimum bend radius of 10 times the cable diameter. It also supports a maximum pull tension of 38 lbs. The cable is RoHS compliant and meets various safety standards, including UL and CSA certifications. It is packaged in a continuous length of 1000 feet, making it suitable for various applications requiring reliable and shielded electrical connections.
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 28B6650 |
| Product Name | Shielded Multiconductor Cable, 2 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Alpha Wire |
| Standards / Certifications | RoHS |