Alpha Wire Multiple Conductor Cables - 25379/12-BK199 25379/12-BK199

Description
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999948-25379/12-BK19 9 Categories: Multiple Conductor Cables Alternative Parts (Cross-Reference): 5032C-BK199; 45371 BK199; 5039C-BK199; 55A1121-22-9/96-9CS2 275; 55A1121-16-9/96-9CS2 275; 55A3121-22-9/96CS227 525379/12 BK199; 25379/12BK199; 2537912BK199; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Wire/Cable Type: Multi-Pair Wire/Cable Gauge: 18 AWG
Request a Quote
Description
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999948-25379/12-BK19 9 Categories: Multiple Conductor Cables Alternative Parts (Cross-Reference): 5032C-BK199; 45371 BK199; 5039C-BK199; 55A1121-22-9/96-9CS2 275; 55A1121-16-9/96-9CS2 275; 55A3121-22-9/96CS227 525379/12 BK199; 25379/12BK199; 2537912BK199; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Wire/Cable Type: Multi-Pair Wire/Cable Gauge: 18 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 25379/12-BK199 - 999948-25379/12-BK199 - Win Source Electronics
Laguna Hills, CA, United States
Multiple Conductor Cables - 25379/12-BK199
999948-25379/12-BK199
Multiple Conductor Cables - 25379/12-BK199 999948-25379/12-BK199
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999948-25379/12-BK19 9 Categories: Multiple Conductor Cables Alternative Parts (Cross-Reference): 5032C-BK199; 45371 BK199; 5039C-BK199; 55A1121-22-9/96-9CS2 275; 55A1121-16-9/96-9CS2 275; 55A3121-22-9/96CS227 525379/12 BK199; 25379/12BK199; 2537912BK199; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Wire/Cable Type: Multi-Pair Wire/Cable Gauge: 18 AWG

Manufacturer: Alpha Wire
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999948-25379/12-BK199
Categories: Multiple Conductor Cables
Alternative Parts (Cross-Reference): 5032C-BK199; 45371 BK199; 5039C-BK199; 55A1121-22-9/96-9CS2275; 55A1121-16-9/96-9CS2275; 55A3121-22-9/96CS227525379/12 BK199; 25379/12BK199; 2537912BK199;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Wire/Cable Type: Multi-Pair
Wire/Cable Gauge: 18 AWG

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 999948-25379/12-BK199
Product Name Multiple Conductor Cables - 25379/12-BK199
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 82.02 ft (250 dm)
Connector Type HF plug connector
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NTV-3 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm
View Details