Alpha Wire Multiple Conductor Cables 25362 BK199

Description
CABLE 2COND 16AWG BLK SHLD 1000'
Request a Quote Datasheet
Description
CABLE 2COND 16AWG BLK SHLD 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 25362BK199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25362BK199-ND
Multiple Conductor Cables 25362BK199-ND
CABLE 2COND 16AWG BLK SHLD 1000'

CABLE 2COND 16AWG BLK SHLD 1000'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 25362 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
25362 BK199
Multi-Conductor & Paired Cables 25362 BK199
25362 BLACK BULK FT

25362 BLACK BULK FT

Buy Now
Xtra-Guard 2 / Bulk Ft Alpha Wire - 90R3929 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 2 / Bulk Ft Alpha Wire
90R3929
Xtra-Guard 2 / Bulk Ft Alpha Wire 90R3929
XTRA-GUARD 2 / BULK FT

XTRA-GUARD 2 / BULK FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 25362BK199-ND 25362 BK199 90R3929
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 2 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Armored Test Cable, 40.0 GHz, 24.0″ - KBL-2FT-LOW+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details