Alpha Wire Multi-Conductor & Paired Cables 25279 BK199

Description
25279 BLACK BULK FT
Request a Quote Datasheet
Description
25279 BLACK BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 25279 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
25279 BK199
Multi-Conductor & Paired Cables 25279 BK199
25279 BLACK BULK FT

25279 BLACK BULK FT

Buy Now
Multiple Conductor Cables - 25279BK199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25279BK199-ND
Multiple Conductor Cables 25279BK199-ND
MULTI-PAIR 18COND 24AWG 1000'

MULTI-PAIR 18COND 24AWG 1000'

Buy Now Datasheet
Xtra-Guard 2 / Bulk Ft Alpha Wire - 24R2609 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 2 / Bulk Ft Alpha Wire
24R2609
Xtra-Guard 2 / Bulk Ft Alpha Wire 24R2609
XTRA-GUARD 2 / BULK FT

XTRA-GUARD 2 / BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 25279 BK199 25279BK199-ND 24R2609
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard 2 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3340/401-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Twisted Pair & Multicore Data Cable - 534158 - RS Components, Ltd.
Specs
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details