Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard 2 25273

Description
Xtra-Guard® 2 - Abrasion resistant to withstand mechanical abuse Heavy-duty cable for use in industrial applications where abrasion and mechanical abuse is common Features a specially formulated, rugged polyurethane jacket offering three times the tear and abrasion resistance of ordinary PVC Provides extreme resistance to cut-through and physical damage Designed with moderate to high resistance to most oils, solvents, chemicals, and fuels Offers outstanding ultraviolet light stability in all jacket colors Provides exceptional protection against EMI interference when Supra-Shield is specified Meets NFPA Standard 79 for industrial machinery* Need a more unique construction? Different color code? Different color Jacket?
Description
Xtra-Guard® 2 - Abrasion resistant to withstand mechanical abuse Heavy-duty cable for use in industrial applications where abrasion and mechanical abuse is common Features a specially formulated, rugged polyurethane jacket offering three times the tear and abrasion resistance of ordinary PVC Provides extreme resistance to cut-through and physical damage Designed with moderate to high resistance to most oils, solvents, chemicals, and fuels Offers outstanding ultraviolet light stability in all jacket colors Provides exceptional protection against EMI interference when Supra-Shield is specified Meets NFPA Standard 79 for industrial machinery* Need a more unique construction? Different color code? Different color Jacket?
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard¬Æ Performance Cable, part number 25273, features a construction designed for durability and resistance to environmental factors. It includes tinned copper conductors with a 24 AWG size and a nominal PVC insulation wall thickness of 0.010 inches. The cable is cabled together in pairs with a minimum of 9.6 twists per foot, enhancing its performance in various applications. The jacket is made from polyurethane (TPU) with a wall thickness of 0.032 inches, providing significant resistance to abrasion, cut-through, and physical damage. It is available in multiple colors, including slate, black, yellow, and more. The cable meets several specifications, including AWM 20668 and is rated for 300 VRMS at a temperature range of -30 to 90¬8C. This cable is suitable for industrial applications where mechanical abuse is common and offers moderate to high resistance to oils, solvents, and chemicals. It also complies with RoHS directives, ensuring it meets environmental standards. The cable's design includes features that provide protection against electromagnetic interference when specified with Supra-Shield.

Datasheet Summary
Powered by GS/AI

Xtra-Guard¬Æ Performance Cable, part number 25273, features a construction designed for durability and resistance to environmental factors. It includes tinned copper conductors with a 24 AWG size and a nominal PVC insulation wall thickness of 0.010 inches. The cable is cabled together in pairs with a minimum of 9.6 twists per foot, enhancing its performance in various applications. The jacket is made from polyurethane (TPU) with a wall thickness of 0.032 inches, providing significant resistance to abrasion, cut-through, and physical damage. It is available in multiple colors, including slate, black, yellow, and more. The cable meets several specifications, including AWM 20668 and is rated for 300 VRMS at a temperature range of -30 to 90¬8C. This cable is suitable for industrial applications where mechanical abuse is common and offers moderate to high resistance to oils, solvents, and chemicals. It also complies with RoHS directives, ensuring it meets environmental standards. The cable's design includes features that provide protection against electromagnetic interference when specified with Supra-Shield.

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard 2 - 25273 - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard 2
25273
Xtra-Guard® Performance Cable, Xtra-Guard 2 25273
Xtra-Guard® 2 - Abrasion resistant to withstand mechanical abuse Heavy-duty cable for use in industrial applications where abrasion and mechanical abuse is common Features a specially formulated, rugged polyurethane jacket offering three times the tear and abrasion resistance of ordinary PVC Provides extreme resistance to cut-through and physical damage Designed with moderate to high resistance to most oils, solvents, chemicals, and fuels Offers outstanding ultraviolet light stability in all jacket colors Provides exceptional protection against EMI interference when Supra-Shield is specified Meets NFPA Standard 79 for industrial machinery* Need a more unique construction? Different color code? Different color Jacket?

Xtra-Guard® 2 - Abrasion resistant to withstand mechanical abuse

  • Heavy-duty cable for use in industrial applications where abrasion and mechanical abuse is common
  • Features a specially formulated, rugged polyurethane jacket offering three times the tear and abrasion resistance of ordinary PVC
  • Provides extreme resistance to cut-through and physical damage
  • Designed with moderate to high resistance to most oils, solvents, chemicals, and fuels
  • Offers outstanding ultraviolet light stability in all jacket colors
  • Provides exceptional protection against EMI interference when Supra-Shield is specified
  • Meets NFPA Standard 79 for industrial machinery*

Need a more unique construction? Different color code? Different color Jacket?

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number 25273
Product Name Xtra-Guard® Performance Cable, Xtra-Guard 2
Product Type Multiconductor Cable
Cable Jacket Polyurethane (TPU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 24 (7/32) AWG Tinned Copper', '0.024']
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
Connection cable - EVC012 - ifm efector inc.
Specs
Cable Jacket PUR
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Number of Conductors 4 #
View Details
4 suppliers
Double-shielded cable with DB-62 connectors - PCL-10162-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Pre-wired cable - M12 - 12-pole - Other - A-K12P-M12-S-G-10M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Rated Voltage 0.0300 kilovolts
Rated Amperage 1.5 amps
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details