The Shielded Multiconductor Cable features six conductors made of 22 AWG tinned copper, designed for reliable electrical performance. It has a voltage rating of 300 VRMS and is suitable for a temperature range of -30 to 90°C. The cable is shielded with aluminum/mylar tape, providing protection against electromagnetic interference. The insulation is made of semi-rigid PVC, and the outer jacket is constructed from polyurethane, ensuring durability and flexibility. The cable is RoHS compliant and meets various industry standards, including UL and CSA certifications. It is packaged in a continuous length of 500 feet, making it suitable for various applications requiring multiple conductors in a single cable assembly.
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conducto
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 28B6643 |
| Product Name | Shielded Multiconductor Cable, 6 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire |
| Standards / Certifications | RoHS |