Alpha Wire Multiple Conductor Cables 25194 WH199

Description
CABLE 4COND 22AWG WHT SHLD 1000'
Request a Quote
Description
CABLE 4COND 22AWG WHT SHLD 1000'
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard 2 / Bulk Ft Alpha Wire, part number 90R3890, features a construction of four twisted conductors, each made of 22 AWG tinned copper. The insulation is semi-rigid PVC with a nominal wall thickness of 0.010 inches. The cable assembly includes a nonwoven polyester tape core wrap and is shielded with aluminum/Mylar tape, providing effective protection against electromagnetic interference. The outer jacket is made of polyurethane with a wall thickness of 0.032 inches, available in multiple colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. This product is rated for a temperature range of -30 to 90°C and has a voltage rating of 300 VRMS. It exhibits a capacitance of 36 pF/ft and a conductor DCR of 16.4 Ω/1000ft at 20°C. The cable is designed for flexibility with a minimum bend radius of 10 times the cable diameter and can withstand a maximum pull tension of 27 lbs. Additionally, it is sunlight resistant and complies with various safety and environmental standards, including UL, CSA, and RoHS directives. This makes it suitable for a variety of applications where durability and performance are critical.

Datasheet Summary
Powered by GS/AI

Xtra-Guard 2 / Bulk Ft Alpha Wire, part number 90R3890, features a construction of four twisted conductors, each made of 22 AWG tinned copper. The insulation is semi-rigid PVC with a nominal wall thickness of 0.010 inches. The cable assembly includes a nonwoven polyester tape core wrap and is shielded with aluminum/Mylar tape, providing effective protection against electromagnetic interference. The outer jacket is made of polyurethane with a wall thickness of 0.032 inches, available in multiple colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. This product is rated for a temperature range of -30 to 90°C and has a voltage rating of 300 VRMS. It exhibits a capacitance of 36 pF/ft and a conductor DCR of 16.4 Ω/1000ft at 20°C. The cable is designed for flexibility with a minimum bend radius of 10 times the cable diameter and can withstand a maximum pull tension of 27 lbs. Additionally, it is sunlight resistant and complies with various safety and environmental standards, including UL, CSA, and RoHS directives. This makes it suitable for a variety of applications where durability and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 25194WH199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25194WH199-ND
Multiple Conductor Cables 25194WH199-ND
CABLE 4COND 22AWG WHT SHLD 1000'

CABLE 4COND 22AWG WHT SHLD 1000'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 25194 WH199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
25194 WH199
Multi-Conductor & Paired Cables 25194 WH199
25194 WHITE BULK FT

25194 WHITE BULK FT

Buy Now
Xtra-Guard 2 / Bulk Ft Alpha Wire - 90R3890 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 2 / Bulk Ft Alpha Wire
90R3890
Xtra-Guard 2 / Bulk Ft Alpha Wire 90R3890
XTRA-GUARD 2 / BULK FT

XTRA-GUARD 2 / BULK FT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 25194WH199-ND 25194 WH199 90R3890
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 2 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NT40 - kTB Solutions
Specs
Application RF
Connector Type 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details