Alpha Wire Control Cable 25194 BK005

Description
Alpha Wire 25194 BK005 Control Cable
Request a Quote Datasheet
Description
Alpha Wire 25194 BK005 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 409117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
409117
Control Cable 409117
Alpha Wire 25194 BK005 Control Cable

Alpha Wire 25194 BK005 Control Cable

Supplier's Site
Multiple Conductor Cables - 25194BK005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25194BK005-ND
Multiple Conductor Cables 25194BK005-ND
4 Conductor Multi-Conductor Cable Black 22 AWG Foil 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Black 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 4Cond, 22Awg, 30.5M; Cable Shielding Alpha Wire - 47W9300 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 22Awg, 30.5M; Cable Shielding Alpha Wire
47W9300
Shld Flex Cable, 4Cond, 22Awg, 30.5M; Cable Shielding Alpha Wire 47W9300
SHLD FLEX CABLE, 4COND, 22AWG, 30.5M; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 22AWG, 30.5M; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 409117 25194BK005-ND 47W9300
Product Name Control Cable Multiple Conductor Cables Shld Flex Cable, 4Cond, 22Awg, 30.5M; Cable Shielding Alpha Wire
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS RoHS
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3565 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
ZK2000-6134-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details