Alpha Wire Multiple Conductor Cables 25174 BK199

Description
CABLE 4COND 16AWG BLK SHLD 1000'
Request a Quote Datasheet
Description
CABLE 4COND 16AWG BLK SHLD 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 25174BK199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25174BK199-ND
Multiple Conductor Cables 25174BK199-ND
CABLE 4COND 16AWG BLK SHLD 1000'

CABLE 4COND 16AWG BLK SHLD 1000'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 25174 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
25174 BK199
Multi-Conductor & Paired Cables 25174 BK199
25174 BLACK BULK FT

25174 BLACK BULK FT

Buy Now
Xtra-Guard 2 / Bulk Ft Rohs Compliant Alpha Wire - 96K3400 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 2 / Bulk Ft Rohs Compliant Alpha Wire
96K3400
Xtra-Guard 2 / Bulk Ft Rohs Compliant Alpha Wire 96K3400
XTRA-GUARD 2 / BULK FT ROHS COMPLIANT: YES

XTRA-GUARD 2 / BULK FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 25174BK199-ND 25174 BK199 96K3400
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 2 / Bulk Ft Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NT26 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details