Alpha Wire Multi-Conductor & Paired Cables 25164 BK199

Description
25164 BLACK BULK FT
Request a Quote Datasheet
Description
25164 BLACK BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 25164 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
25164 BK199
Multi-Conductor & Paired Cables 25164 BK199
25164 BLACK BULK FT

25164 BLACK BULK FT

Buy Now
Multiple Conductor Cables - 25164BK199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25164BK199-ND
Multiple Conductor Cables 25164BK199-ND
CABLE 4COND 18AWG BLK SHLD 1000'

CABLE 4COND 18AWG BLK SHLD 1000'

Buy Now Datasheet
Xtra-Guard 2 / Bulk Ft Rohs Compliant Alpha Wire - 78M7419 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 2 / Bulk Ft Rohs Compliant Alpha Wire
78M7419
Xtra-Guard 2 / Bulk Ft Rohs Compliant Alpha Wire 78M7419
XTRA-GUARD 2 / BULK FT ROHS COMPLIANT: YES

XTRA-GUARD 2 / BULK FT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 25164 BK199 25164BK199-ND 78M7419
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard 2 / Bulk Ft Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3037/301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Twisted Pair & Multicore Data Cable - 349534 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details