Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard 2 25162

Description
Xtra-Guard® 2 - Abrasion resistant to withstand mechanical abuse Heavy-duty cable for use in industrial applications where abrasion and mechanical abuse is common Features a specially formulated, rugged polyurethane jacket offering three times the tear and abrasion resistance of ordinary PVC Provides extreme resistance to cut-through and physical damage Designed with moderate to high resistance to most oils, solvents, chemicals, and fuels Offers outstanding ultraviolet light stability in all jacket colors Provides exceptional protection against EMI interference when Supra-Shield is specified Meets NFPA Standard 79 for industrial machinery* Need a more unique construction? Different color code? Different color Jacket?
Description
Xtra-Guard® 2 - Abrasion resistant to withstand mechanical abuse Heavy-duty cable for use in industrial applications where abrasion and mechanical abuse is common Features a specially formulated, rugged polyurethane jacket offering three times the tear and abrasion resistance of ordinary PVC Provides extreme resistance to cut-through and physical damage Designed with moderate to high resistance to most oils, solvents, chemicals, and fuels Offers outstanding ultraviolet light stability in all jacket colors Provides exceptional protection against EMI interference when Supra-Shield is specified Meets NFPA Standard 79 for industrial machinery* Need a more unique construction? Different color code? Different color Jacket?
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 25162, features a construction designed for durability and resistance to environmental factors. It includes a tinned copper conductor rated at 18 AWG, surrounded by a nominal PVC insulation with a wall thickness of 0.016 inches. The cable assembly consists of two components twisted together at a minimum of 5.3 twists per foot, with a core wrap made of nonwoven polyester tape. The cable is shielded with A/P/A tape and includes a tinned copper drain wire, providing effective protection against electromagnetic interference. The outer jacket is made of polyurethane, offering a wall thickness of 0.032 inches and available in multiple colors, including slate, black, and red. This cable is rated for a maximum operating temperature of 90¬8C and a voltage rating of 300 VRMS. Xtra-Guard 2 complies with various industry standards, including AWM/Style 20668 and RoHS directives, ensuring it meets safety and environmental regulations. It is suitable for industrial applications where mechanical abuse and exposure to oils, solvents, and chemicals are common. The cable also demonstrates excellent resistance to sunlight, making it a reliable choice for outdoor use.

Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 25162, features a construction designed for durability and resistance to environmental factors. It includes a tinned copper conductor rated at 18 AWG, surrounded by a nominal PVC insulation with a wall thickness of 0.016 inches. The cable assembly consists of two components twisted together at a minimum of 5.3 twists per foot, with a core wrap made of nonwoven polyester tape. The cable is shielded with A/P/A tape and includes a tinned copper drain wire, providing effective protection against electromagnetic interference. The outer jacket is made of polyurethane, offering a wall thickness of 0.032 inches and available in multiple colors, including slate, black, and red. This cable is rated for a maximum operating temperature of 90¬8C and a voltage rating of 300 VRMS. Xtra-Guard 2 complies with various industry standards, including AWM/Style 20668 and RoHS directives, ensuring it meets safety and environmental regulations. It is suitable for industrial applications where mechanical abuse and exposure to oils, solvents, and chemicals are common. The cable also demonstrates excellent resistance to sunlight, making it a reliable choice for outdoor use.

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard 2 - 25162 - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard 2
25162
Xtra-Guard® Performance Cable, Xtra-Guard 2 25162
Xtra-Guard® 2 - Abrasion resistant to withstand mechanical abuse Heavy-duty cable for use in industrial applications where abrasion and mechanical abuse is common Features a specially formulated, rugged polyurethane jacket offering three times the tear and abrasion resistance of ordinary PVC Provides extreme resistance to cut-through and physical damage Designed with moderate to high resistance to most oils, solvents, chemicals, and fuels Offers outstanding ultraviolet light stability in all jacket colors Provides exceptional protection against EMI interference when Supra-Shield is specified Meets NFPA Standard 79 for industrial machinery* Need a more unique construction? Different color code? Different color Jacket?

Xtra-Guard® 2 - Abrasion resistant to withstand mechanical abuse

  • Heavy-duty cable for use in industrial applications where abrasion and mechanical abuse is common
  • Features a specially formulated, rugged polyurethane jacket offering three times the tear and abrasion resistance of ordinary PVC
  • Provides extreme resistance to cut-through and physical damage
  • Designed with moderate to high resistance to most oils, solvents, chemicals, and fuels
  • Offers outstanding ultraviolet light stability in all jacket colors
  • Provides exceptional protection against EMI interference when Supra-Shield is specified
  • Meets NFPA Standard 79 for industrial machinery*

Need a more unique construction? Different color code? Different color Jacket?

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number 25162
Product Name Xtra-Guard® Performance Cable, Xtra-Guard 2
Product Type Multiconductor Cable
Cable Jacket Polyurethane (TPU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 18 (16/30) AWG Tinned Copper', '0.047']
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data