Alpha Wire Multi-Conductor & Paired Cables 25162 BK199

Description
25162 BLACK BULK FT
Request a Quote Datasheet
Description
25162 BLACK BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 25162 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
25162 BK199
Multi-Conductor & Paired Cables 25162 BK199
25162 BLACK BULK FT

25162 BLACK BULK FT

Buy Now
Multiple Conductor Cables - 25162BK199-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25162BK199-DS-ND
Multiple Conductor Cables 25162BK199-DS-ND
2 Conductor Multi-Conductor Cable Black 18 AWG Foil, Braid Enter Number of Feet in Order Quantity

2 Conductor Multi-Conductor Cable Black 18 AWG Foil, Braid Enter Number of Feet in Order Quantity

Buy Now Datasheet
Shld Flex Cable, 2Cond, 18Awg, Per Ft; Cable Shielding Alpha Wire - 96K5404 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 18Awg, Per Ft; Cable Shielding Alpha Wire
96K5404
Shld Flex Cable, 2Cond, 18Awg, Per Ft; Cable Shielding Alpha Wire 96K5404
SHLD FLEX CABLE, 2COND, 18AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PU RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 18AWG, PER FT; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PU RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 25162 BK199 25162BK199-DS-ND 96K5404
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shld Flex Cable, 2Cond, 18Awg, Per Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details