Alpha Wire Multiple Conductor Cables - 25120/15-SL199 25120/15-SL199

Description
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137529-25120/15-SL1 99 Number of Conductors: 15 Categories: Multiple Conductor Cables Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Wire/Cable Type: Multi-Conductor Wire/Cable Gauge: 24 AWG
Request a Quote
Description
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137529-25120/15-SL1 99 Number of Conductors: 15 Categories: Multiple Conductor Cables Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Wire/Cable Type: Multi-Conductor Wire/Cable Gauge: 24 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 25120/15-SL199 - 1137529-25120/15-SL199 - Win Source Electronics
Laguna Hills, CA, United States
Multiple Conductor Cables - 25120/15-SL199
1137529-25120/15-SL199
Multiple Conductor Cables - 25120/15-SL199 1137529-25120/15-SL199
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137529-25120/15-SL1 99 Number of Conductors: 15 Categories: Multiple Conductor Cables Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Wire/Cable Type: Multi-Conductor Wire/Cable Gauge: 24 AWG

Manufacturer: Alpha Wire
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1137529-25120/15-SL199
Number of Conductors: 15
Categories: Multiple Conductor Cables
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Wire/Cable Type: Multi-Conductor
Wire/Cable Gauge: 24 AWG

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1137529-25120/15-SL199
Product Name Multiple Conductor Cables - 25120/15-SL199
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 4-pole - A-K4P-M12-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Splash Proof Cable Assembly - 60035A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
8+8 Pos. Female DIL 26 AWG Cable Assembly, 920mm, single-end, for Latches - G125-FC11605L0-0920L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details