Alpha Wire Multi-Conductor & Paired Cables 25118 BK199

Description
25118 BLACK BULK FT
Request a Quote
Description
25118 BLACK BULK FT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard 2 / Bulk Ft Alpha Wire, part number 90R3795, features a construction of 24 AWG stranded tinned copper conductors with a nominal PVC insulation wall of 0.010 inches. The cable assembly includes eight twisted components with a minimum twist rate of 6.9 twists per foot, wrapped in nonwoven polyester tape. It is shielded with A/P/A tape and a tinned copper braid providing a minimum coverage of 70%. The outer jacket is made of polyurethane (TPU) with a wall thickness of 0.032 inches, available in multiple colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. This product is rated for a temperature range of -30 to 90°C and has a voltage rating of 300 VRMS. It exhibits a capacitance of 32 pF/ft and a conductor DCR of 26 Ω/1000ft at 20°C. The cable is compliant with various standards including UL, CSA, and CE, and meets RoHS and REACH regulations. It is suitable for applications requiring flexibility, sunlight resistance, and reliable electrical performance.

Datasheet Summary
Powered by GS/AI

Xtra-Guard 2 / Bulk Ft Alpha Wire, part number 90R3795, features a construction of 24 AWG stranded tinned copper conductors with a nominal PVC insulation wall of 0.010 inches. The cable assembly includes eight twisted components with a minimum twist rate of 6.9 twists per foot, wrapped in nonwoven polyester tape. It is shielded with A/P/A tape and a tinned copper braid providing a minimum coverage of 70%. The outer jacket is made of polyurethane (TPU) with a wall thickness of 0.032 inches, available in multiple colors including slate, black, yellow, orange, blue, green, red, sand beige, and white. This product is rated for a temperature range of -30 to 90°C and has a voltage rating of 300 VRMS. It exhibits a capacitance of 32 pF/ft and a conductor DCR of 26 Ω/1000ft at 20°C. The cable is compliant with various standards including UL, CSA, and CE, and meets RoHS and REACH regulations. It is suitable for applications requiring flexibility, sunlight resistance, and reliable electrical performance.

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 25118 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
25118 BK199
Multi-Conductor & Paired Cables 25118 BK199
25118 BLACK BULK FT

25118 BLACK BULK FT

Buy Now
Xtra-Guard 2 / Bulk Ft Alpha Wire - 90R3795 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 2 / Bulk Ft Alpha Wire
90R3795
Xtra-Guard 2 / Bulk Ft Alpha Wire 90R3795
XTRA-GUARD 2 / BULK FT

XTRA-GUARD 2 / BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 25118 BK199 90R3795
Product Name Multi-Conductor & Paired Cables Xtra-Guard 2 / Bulk Ft Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details