Alpha Wire 25110 BK005 Control Cable
10 Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid 100.0' (30.5m)
XTRA-GUARD 2 / 100 FT
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 8731308 | 25110BK005-100-ND | 69AH5751 |
| Product Name | Control Cable | Multiple Conductor Cables | Xtra-Guard 2 / 100 Ft Alpha Wire |
| Cable Length | 98.43 ft (300 dm) | ||
| Standards / Certifications | RoHS | ||
| Product Category | Cable | ||
| Cable Jacket | Polyurethane (PU) | ||
| Cable Insulation | Polyvinyl Chloride |