Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard 2 25110/50

Description
Xtra-Guard® 2 - Abrasion resistant to withstand mechanical abuse Heavy-duty cable for use in industrial applications where abrasion and mechanical abuse is common Features a specially formulated, rugged polyurethane jacket offering three times the tear and abrasion resistance of ordinary PVC Provides extreme resistance to cut-through and physical damage Designed with moderate to high resistance to most oils, solvents, chemicals, and fuels Offers outstanding ultraviolet light stability in all jacket colors Provides exceptional protection against EMI interference when Supra-Shield is specified Meets NFPA Standard 79 for industrial machinery* Need a more unique construction? Different color code? Different color Jacket?
Description
Xtra-Guard® 2 - Abrasion resistant to withstand mechanical abuse Heavy-duty cable for use in industrial applications where abrasion and mechanical abuse is common Features a specially formulated, rugged polyurethane jacket offering three times the tear and abrasion resistance of ordinary PVC Provides extreme resistance to cut-through and physical damage Designed with moderate to high resistance to most oils, solvents, chemicals, and fuels Offers outstanding ultraviolet light stability in all jacket colors Provides exceptional protection against EMI interference when Supra-Shield is specified Meets NFPA Standard 79 for industrial machinery* Need a more unique construction? Different color code? Different color Jacket?
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard¬Æ Performance Cable, part number 25110/50, is designed for industrial applications requiring durability and resistance to mechanical stress. The cable features a tinned copper conductor with a 22 AWG size and is insulated with semi-rigid PVC. It has a nominal wall thickness of 0.010 inches and a jacket made of polyurethane, providing enhanced abrasion resistance and protection against physical damage. The cable operates within a temperature range of -30 to 90¬8C and has a voltage rating of 300 VRMS. It also meets various safety and environmental standards, including RoHS compliance. The cable is suitable for applications where exposure to oils, solvents, and chemicals is expected, and it offers good resistance to ultraviolet light. With a bend radius of 10 times the cable diameter and a maximum pull tension of 289 lbs, this cable is engineered for reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

Xtra-Guard¬Æ Performance Cable, part number 25110/50, is designed for industrial applications requiring durability and resistance to mechanical stress. The cable features a tinned copper conductor with a 22 AWG size and is insulated with semi-rigid PVC. It has a nominal wall thickness of 0.010 inches and a jacket made of polyurethane, providing enhanced abrasion resistance and protection against physical damage. The cable operates within a temperature range of -30 to 90¬8C and has a voltage rating of 300 VRMS. It also meets various safety and environmental standards, including RoHS compliance. The cable is suitable for applications where exposure to oils, solvents, and chemicals is expected, and it offers good resistance to ultraviolet light. With a bend radius of 10 times the cable diameter and a maximum pull tension of 289 lbs, this cable is engineered for reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard 2 - 25110/50 - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard 2
25110/50
Xtra-Guard® Performance Cable, Xtra-Guard 2 25110/50
Xtra-Guard® 2 - Abrasion resistant to withstand mechanical abuse Heavy-duty cable for use in industrial applications where abrasion and mechanical abuse is common Features a specially formulated, rugged polyurethane jacket offering three times the tear and abrasion resistance of ordinary PVC Provides extreme resistance to cut-through and physical damage Designed with moderate to high resistance to most oils, solvents, chemicals, and fuels Offers outstanding ultraviolet light stability in all jacket colors Provides exceptional protection against EMI interference when Supra-Shield is specified Meets NFPA Standard 79 for industrial machinery* Need a more unique construction? Different color code? Different color Jacket?

Xtra-Guard® 2 - Abrasion resistant to withstand mechanical abuse

  • Heavy-duty cable for use in industrial applications where abrasion and mechanical abuse is common
  • Features a specially formulated, rugged polyurethane jacket offering three times the tear and abrasion resistance of ordinary PVC
  • Provides extreme resistance to cut-through and physical damage
  • Designed with moderate to high resistance to most oils, solvents, chemicals, and fuels
  • Offers outstanding ultraviolet light stability in all jacket colors
  • Provides exceptional protection against EMI interference when Supra-Shield is specified
  • Meets NFPA Standard 79 for industrial machinery*

Need a more unique construction? Different color code? Different color Jacket?

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number 25110/50
Product Name Xtra-Guard® Performance Cable, Xtra-Guard 2
Product Type Multiconductor Cable
Cable Jacket Polyurethane (TPU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 22 (7/30) AWG Tinned Copper', '0.030']
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
SCSI-68 Shielded Cable - PCL-10168-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details