Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard 2 25110/30

Description
Xtra-Guard® 2 - Abrasion resistant to withstand mechanical abuse Heavy-duty cable for use in industrial applications where abrasion and mechanical abuse is common Features a specially formulated, rugged polyurethane jacket offering three times the tear and abrasion resistance of ordinary PVC Provides extreme resistance to cut-through and physical damage Designed with moderate to high resistance to most oils, solvents, chemicals, and fuels Offers outstanding ultraviolet light stability in all jacket colors Provides exceptional protection against EMI interference when Supra-Shield is specified Meets NFPA Standard 79 for industrial machinery* Need a more unique construction? Different color code? Different color Jacket?
Description
Xtra-Guard® 2 - Abrasion resistant to withstand mechanical abuse Heavy-duty cable for use in industrial applications where abrasion and mechanical abuse is common Features a specially formulated, rugged polyurethane jacket offering three times the tear and abrasion resistance of ordinary PVC Provides extreme resistance to cut-through and physical damage Designed with moderate to high resistance to most oils, solvents, chemicals, and fuels Offers outstanding ultraviolet light stability in all jacket colors Provides exceptional protection against EMI interference when Supra-Shield is specified Meets NFPA Standard 79 for industrial machinery* Need a more unique construction? Different color code? Different color Jacket?
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard¬Æ Performance Cable, part number 25110/30, features a construction designed for durability and resistance to environmental factors. The cable consists of a tinned copper conductor with a 22 AWG size, surrounded by a semi-rigid PVC insulation and a polyurethane jacket that provides enhanced abrasion resistance. The jacket is available in multiple colors, including slate, black, yellow, and more. This cable is rated for a maximum voltage of 300 VRMS and operates effectively within a temperature range of -30¬8C to 90¬8C. It has a minimum bend radius of 10 times the cable diameter and can withstand a pull tension of up to 177 lbs. The cable also meets various industry standards, including UL AWM/STYLE 20668 and CSA AWM I/II A/B, ensuring compliance for industrial applications. Additionally, the cable is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. Its construction provides resistance to oils, solvents, and UV light, making it suitable for use in harsh environments. This product is ideal for engineers seeking a reliable cable solution for demanding applications.

Datasheet Summary
Powered by GS/AI

Xtra-Guard¬Æ Performance Cable, part number 25110/30, features a construction designed for durability and resistance to environmental factors. The cable consists of a tinned copper conductor with a 22 AWG size, surrounded by a semi-rigid PVC insulation and a polyurethane jacket that provides enhanced abrasion resistance. The jacket is available in multiple colors, including slate, black, yellow, and more. This cable is rated for a maximum voltage of 300 VRMS and operates effectively within a temperature range of -30¬8C to 90¬8C. It has a minimum bend radius of 10 times the cable diameter and can withstand a pull tension of up to 177 lbs. The cable also meets various industry standards, including UL AWM/STYLE 20668 and CSA AWM I/II A/B, ensuring compliance for industrial applications. Additionally, the cable is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. Its construction provides resistance to oils, solvents, and UV light, making it suitable for use in harsh environments. This product is ideal for engineers seeking a reliable cable solution for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard 2 - 25110/30 - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard 2
25110/30
Xtra-Guard® Performance Cable, Xtra-Guard 2 25110/30
Xtra-Guard® 2 - Abrasion resistant to withstand mechanical abuse Heavy-duty cable for use in industrial applications where abrasion and mechanical abuse is common Features a specially formulated, rugged polyurethane jacket offering three times the tear and abrasion resistance of ordinary PVC Provides extreme resistance to cut-through and physical damage Designed with moderate to high resistance to most oils, solvents, chemicals, and fuels Offers outstanding ultraviolet light stability in all jacket colors Provides exceptional protection against EMI interference when Supra-Shield is specified Meets NFPA Standard 79 for industrial machinery* Need a more unique construction? Different color code? Different color Jacket?

Xtra-Guard® 2 - Abrasion resistant to withstand mechanical abuse

  • Heavy-duty cable for use in industrial applications where abrasion and mechanical abuse is common
  • Features a specially formulated, rugged polyurethane jacket offering three times the tear and abrasion resistance of ordinary PVC
  • Provides extreme resistance to cut-through and physical damage
  • Designed with moderate to high resistance to most oils, solvents, chemicals, and fuels
  • Offers outstanding ultraviolet light stability in all jacket colors
  • Provides exceptional protection against EMI interference when Supra-Shield is specified
  • Meets NFPA Standard 79 for industrial machinery*

Need a more unique construction? Different color code? Different color Jacket?

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number 25110/30
Product Name Xtra-Guard® Performance Cable, Xtra-Guard 2
Product Type Multiconductor Cable
Cable Jacket Polyurethane (TPU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 22 (7/30) AWG Tinned Copper', '0.030']
Unlock Full Specs
to access all available technical data

Similar Products