The Xtra-Guard¬Æ Performance Cable, part number 25110/15, features a construction that includes a tinned copper conductor with a 22 AWG size and a nominal PVC insulation wall of 0.010 inches. The cable assembly consists of 15 components twisted together at a minimum rate of 3.7 twists per foot, with a core wrap made of nonwoven polyester tape. It is shielded with A/P/A tape and includes a tinned copper drain wire. This cable has a nominal jacket made of polyurethane (TPU) with a wall thickness of 0.032 inches, providing significant resistance to abrasion and mechanical damage. The cable is rated for a maximum operating temperature of 90¬8C and a voltage rating of 300 VRMS. It complies with various standards, including AWM/STYLE 20668 and RoHS directives, ensuring it meets environmental regulations. The cable is designed for applications requiring durability and resistance to oils, solvents, and chemicals, making it suitable for industrial environments. Its sunlight resistance and compliance with NFPA Standard 79 further enhance its applicability in machinery and outdoor settings.
Xtra-Guard® 2 - Abrasion resistant to withstand mechanical abuse
Need a more unique construction? Different color code? Different color Jacket?
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 25110/15 |
| Product Name | Xtra-Guard® Performance Cable, Xtra-Guard 2 |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyurethane (TPU) |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 22 (7/30) AWG Tinned Copper', '0.030'] |