Alpha Wire Multi-Conductor & Paired Cables 25106 YL199

Description
25106 YELLOW BULK FT
Request a Quote
Description
25106 YELLOW BULK FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 25106 YL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
25106 YL199
Multi-Conductor & Paired Cables 25106 YL199
25106 YELLOW BULK FT

25106 YELLOW BULK FT

Buy Now
Multiple Conductor Cables - 25106 YL199 - 1036090-25106 YL199 - Win Source Electronics
Laguna Hills, CA, United States
Multiple Conductor Cables - 25106 YL199
1036090-25106 YL199
Multiple Conductor Cables - 25106 YL199 1036090-25106 YL199
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036090-25106 YL199 Color: Yellow Length: 304.8 m Voltage: 300 V Number of Conductors: 6 Insulation Material: PU Insulation Diameter: 6.2738 mm Conductor Material: Copper Categories: Multiple Conductor Cables Alternative Parts (Cross-Reference): 25106 BK199; 25106 OR199; 25106 WH19925106-YL199; 25106YL199; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C RoHS: Compliant Min Operating Temperature: -30 °C Wire/Cable Type: Multi-Conductor Wire/Cable Gauge: 22 AWG Insulation Thickness: 812.8 µm

Manufacturer: Alpha Wire
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036090-25106 YL199
Color: Yellow
Length: 304.8 m
Voltage: 300 V
Number of Conductors: 6
Insulation Material: PU
Insulation Diameter: 6.2738 mm
Conductor Material: Copper
Categories: Multiple Conductor Cables
Alternative Parts (Cross-Reference): 25106 BK199; 25106 OR199; 25106 WH19925106-YL199; 25106YL199;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
RoHS: Compliant
Min Operating Temperature: -30 °C
Wire/Cable Type: Multi-Conductor
Wire/Cable Gauge: 22 AWG
Insulation Thickness: 812.8 µm

Buy Now
Xtra-Guard 2 / Bulk Ft Alpha Wire - 90R3773 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 2 / Bulk Ft Alpha Wire
90R3773
Xtra-Guard 2 / Bulk Ft Alpha Wire 90R3773
XTRA-GUARD 2 / BULK FT

XTRA-GUARD 2 / BULK FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 25106 YL199 1036090-25106 YL199 90R3773
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables - 25106 YL199 Xtra-Guard 2 / Bulk Ft Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W01-100 - bisco industries
Specs
Cable Length 3.28 ft (10 dm)
View Details
RF Cables And RF Cable Assemblies - NE047 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details