Alpha Wire Multiple Conductor Cables 25106 BK199

Description
6 Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 25106BK199-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25106BK199-DS-ND
Multiple Conductor Cables 25106BK199-DS-ND
6 Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid Enter Number of Feet in Order Quantity

6 Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multi-Conductor & Paired Cables - 25106 BK199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
25106 BK199
Multi-Conductor & Paired Cables 25106 BK199
25106 BLACK BULK FT

25106 BLACK BULK FT

Buy Now
Shielded Multiconductor Cable, 6 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 26C2843 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
26C2843
Shielded Multiconductor Cable, 6 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 26C2843
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 25106BK199-DS-ND 25106 BK199 26C2843
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 6 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-020 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NB460 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details