Alpha Wire Control Cable 25106 BK005

Description
Alpha Wire 25106 BK005 Control Cable
Request a Quote Datasheet
Description
Alpha Wire 25106 BK005 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 8731298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8731298
Control Cable 8731298
Alpha Wire 25106 BK005 Control Cable

Alpha Wire 25106 BK005 Control Cable

Supplier's Site
Multiple Conductor Cables - 25106BK005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25106BK005-ND
Multiple Conductor Cables 25106BK005-ND
6 Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid 100.0' (30.5m)

6 Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 6Cond, 22Awg, 30.5M; Cable Shielding Alpha Wire - 44AC9633 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 6Cond, 22Awg, 30.5M; Cable Shielding Alpha Wire
44AC9633
Shld Flex Cable, 6Cond, 22Awg, 30.5M; Cable Shielding Alpha Wire 44AC9633
SHLD FLEX CABLE, 6COND, 22AWG, 30.5M; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 6COND, 22AWG, 30.5M; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 8731298 25106BK005-ND 44AC9633
Product Name Control Cable Multiple Conductor Cables Shld Flex Cable, 6Cond, 22Awg, 30.5M; Cable Shielding Alpha Wire
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS RoHS
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 066671-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023030 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details