Alpha Wire Control Cable 25098 BK005

Description
Alpha Wire 25098 BK005 Control Cable
Request a Quote Datasheet
Description
Alpha Wire 25098 BK005 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 409107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
409107
Control Cable 409107
Alpha Wire 25098 BK005 Control Cable

Alpha Wire 25098 BK005 Control Cable

Supplier's Site
Multiple Conductor Cables - 25098BK005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25098BK005-ND
Multiple Conductor Cables 25098BK005-ND
8 Conductor Multi-Conductor Cable Black 24 AWG Foil 100.0' (30.5m)

8 Conductor Multi-Conductor Cable Black 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 8Cond, 24Awg, 30.5M; Cable Shielding Alpha Wire - 44AC9632 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 8Cond, 24Awg, 30.5M; Cable Shielding Alpha Wire
44AC9632
Shld Flex Cable, 8Cond, 24Awg, 30.5M; Cable Shielding Alpha Wire 44AC9632
SHLD FLEX CABLE, 8COND, 24AWG, 30.5M; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 8COND, 24AWG, 30.5M; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 409107 25098BK005-ND 44AC9632
Product Name Control Cable Multiple Conductor Cables Shld Flex Cable, 8Cond, 24Awg, 30.5M; Cable Shielding Alpha Wire
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS RoHS
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/405-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers