Alpha Wire Control Cable 25096 BK005

Description
Alpha Wire 25096 BK005 Control Cable
Request a Quote Datasheet
Description
Alpha Wire 25096 BK005 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 409113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
409113
Control Cable 409113
Alpha Wire 25096 BK005 Control Cable

Alpha Wire 25096 BK005 Control Cable

Supplier's Site
Multiple Conductor Cables - 25096BK005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25096BK005-ND
Multiple Conductor Cables 25096BK005-ND
6 Conductor Multi-Conductor Cable Black 24 AWG Foil 100.0' (30.5m)

6 Conductor Multi-Conductor Cable Black 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Shld Flex Cable, 6Cond, 24Awg, 30.5M; Cable Shielding Alpha Wire - 44AC9631 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 6Cond, 24Awg, 30.5M; Cable Shielding Alpha Wire
44AC9631
Shld Flex Cable, 6Cond, 24Awg, 30.5M; Cable Shielding Alpha Wire 44AC9631
SHLD FLEX CABLE, 6COND, 24AWG, 30.5M; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 6COND, 24AWG, 30.5M; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 409113 25096BK005-ND 44AC9631
Product Name Control Cable Multiple Conductor Cables Shld Flex Cable, 6Cond, 24Awg, 30.5M; Cable Shielding Alpha Wire
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS RoHS
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
System cable - 706-2500/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details