The Shld Flex Cable, part number 25094, features four conductors made of 24 AWG tinned copper, with a nominal insulation wall of 0.010 inches made from semi-rigid PVC. The cable is shielded with aluminum/mylar tape, providing effective protection against electromagnetic interference. It has a jacket made of polyurethane (TPU) with a nominal wall thickness of 0.032 inches, available in various colors including black, slate, and orange. The cable is rated for a temperature range of -30 to 90°C and has a voltage rating of 300 VRMS. It exhibits a capacitance of 32 pF/ft and a conductor DCR of 26 Ω/1000ft at 20°C. The cable is compliant with RoHS and CSA standards, making it suitable for various applications requiring reliable performance and environmental compliance.
4 Conductor Multi-Conductor Cable Black 24 AWG Foil 100.0' (30.5m)
Alpha Wire 25094 BK005 Control Cable
SHLD FLEX CABLE, 4COND, 24AWG, 30.5M; Cable Shielding:Shielded; No. of Conductors:4Conducto
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 25094BK005-ND | 409094 | 44AC9630 |
| Product Name | Multiple Conductor Cables | Control Cable | Shld Flex Cable, 4Cond, 24Awg, 30.5M; Cable Shielding Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyurethane (PU) | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper, Tinned | ||
| Cable Shielding | Foil |