The Unshielded Flex Cable, part number 44AC9629, features two conductors made of 16 AWG tinned copper, with a nominal insulation wall of 0.016 inches made from PVC. The cable has a total length of 30.5 meters (100 feet) and is designed for flexibility in various applications. It has a temperature range of -30 to 90°C and is rated for a maximum voltage of 300 VRMS. The cable's construction includes a polyurethane jacket with a thickness of 0.032 inches, providing durability and resistance to sunlight. The cable is compliant with RoHS regulations and has a capacitance of 37 pF/ft at 1 kHz. The product is suitable for environments requiring reliable electrical performance and flexibility.
Alpha Wire 25072 BK005 Control Cable
2 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)
UNSHLD FLEX CABLE, 2COND, 16AWG, 30.5M; Cable Shielding:Unshielded
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 8731276 | 25072BK005-ND | 44AC9629 |
| Product Name | Control Cable | Multiple Conductor Cables | Unshld Flex Cable, 2Cond, 16Awg, 30.5M; Cable Shielding Alpha Wire |
| Cable Length | 98.43 ft (300 dm) | ||
| Standards / Certifications | RoHS | RoHS | |
| Product Category | Cable | ||
| Cable Jacket | Polyurethane (PU) | ||
| Cable Insulation | Polyvinyl Chloride |