Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard 2 25066

Description
Xtra-Guard® 2 - Abrasion resistant to withstand mechanical abuse Heavy-duty cable for use in industrial applications where abrasion and mechanical abuse is common Features a specially formulated, rugged polyurethane jacket offering three times the tear and abrasion resistance of ordinary PVC Provides extreme resistance to cut-through and physical damage Designed with moderate to high resistance to most oils, solvents, chemicals, and fuels Offers outstanding ultraviolet light stability in all jacket colors Provides exceptional protection against EMI interference when Supra-Shield is specified Meets NFPA Standard 79 for industrial machinery* Need a more unique construction? Different color code? Different color Jacket?
Description
Xtra-Guard® 2 - Abrasion resistant to withstand mechanical abuse Heavy-duty cable for use in industrial applications where abrasion and mechanical abuse is common Features a specially formulated, rugged polyurethane jacket offering three times the tear and abrasion resistance of ordinary PVC Provides extreme resistance to cut-through and physical damage Designed with moderate to high resistance to most oils, solvents, chemicals, and fuels Offers outstanding ultraviolet light stability in all jacket colors Provides exceptional protection against EMI interference when Supra-Shield is specified Meets NFPA Standard 79 for industrial machinery* Need a more unique construction? Different color code? Different color Jacket?
Datasheet
Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 25066, features a construction that includes a tinned copper conductor with an 18 AWG size and a nominal PVC insulation wall thickness of 0.016 inches. The cable assembly consists of six components twisted together at a minimum of 3.4 twists per foot, with a core wrap made of nonwoven polyester tape. The outer jacket is made of polyurethane, providing a wall thickness of 0.032 inches and a maximum diameter of 0.320 inches. This cable is rated for a maximum operating temperature of 90¬8C and a voltage rating of 300 VRMS. It has a capacitance of 30 pF/ft at 1 kHz and a nominal conductor resistance of 7 Oc per 1000 ft at 20¬8C. The cable is designed to withstand a pull tension of up to 75 lbs and has a bend radius of 10 times the cable diameter. It is also sunlight resistant and complies with various standards, including UL AWM/STYLE 20668 and CSA International C(RU) AWM I/II A/B. The product is RoHS compliant and available in multiple colors, including black, red, green, and blue. It is suitable for industrial applications where durability and resistance to mechanical abuse are required.

Datasheet Summary
Powered by GS/AI

Xtra-Guard Performance Cable, part number 25066, features a construction that includes a tinned copper conductor with an 18 AWG size and a nominal PVC insulation wall thickness of 0.016 inches. The cable assembly consists of six components twisted together at a minimum of 3.4 twists per foot, with a core wrap made of nonwoven polyester tape. The outer jacket is made of polyurethane, providing a wall thickness of 0.032 inches and a maximum diameter of 0.320 inches. This cable is rated for a maximum operating temperature of 90¬8C and a voltage rating of 300 VRMS. It has a capacitance of 30 pF/ft at 1 kHz and a nominal conductor resistance of 7 Oc per 1000 ft at 20¬8C. The cable is designed to withstand a pull tension of up to 75 lbs and has a bend radius of 10 times the cable diameter. It is also sunlight resistant and complies with various standards, including UL AWM/STYLE 20668 and CSA International C(RU) AWM I/II A/B. The product is RoHS compliant and available in multiple colors, including black, red, green, and blue. It is suitable for industrial applications where durability and resistance to mechanical abuse are required.

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard 2 - 25066 - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard 2
25066
Xtra-Guard® Performance Cable, Xtra-Guard 2 25066
Xtra-Guard® 2 - Abrasion resistant to withstand mechanical abuse Heavy-duty cable for use in industrial applications where abrasion and mechanical abuse is common Features a specially formulated, rugged polyurethane jacket offering three times the tear and abrasion resistance of ordinary PVC Provides extreme resistance to cut-through and physical damage Designed with moderate to high resistance to most oils, solvents, chemicals, and fuels Offers outstanding ultraviolet light stability in all jacket colors Provides exceptional protection against EMI interference when Supra-Shield is specified Meets NFPA Standard 79 for industrial machinery* Need a more unique construction? Different color code? Different color Jacket?

Xtra-Guard® 2 - Abrasion resistant to withstand mechanical abuse

  • Heavy-duty cable for use in industrial applications where abrasion and mechanical abuse is common
  • Features a specially formulated, rugged polyurethane jacket offering three times the tear and abrasion resistance of ordinary PVC
  • Provides extreme resistance to cut-through and physical damage
  • Designed with moderate to high resistance to most oils, solvents, chemicals, and fuels
  • Offers outstanding ultraviolet light stability in all jacket colors
  • Provides exceptional protection against EMI interference when Supra-Shield is specified
  • Meets NFPA Standard 79 for industrial machinery*

Need a more unique construction? Different color code? Different color Jacket?

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number 25066
Product Name Xtra-Guard® Performance Cable, Xtra-Guard 2
Product Type Multiconductor Cable
Cable Jacket Polyurethane (TPU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 18 (16/30) AWG Tinned Copper', '0.047']
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
View Details
Microphone Control Cable,  Remote - 1883 - BRIM Electronics, Inc.
Specs
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
View Details