Alpha Wire Multiple Conductor Cables 25064 BK005

Description
4 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 25064BK005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25064BK005-ND
Multiple Conductor Cables 25064BK005-ND
4 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Control Cable - 409268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
409268
Control Cable 409268
Alpha Wire 25064 BK005 Control Cable

Alpha Wire 25064 BK005 Control Cable

Supplier's Site
Unshld Flex Cable, 4Cond, 18Awg, 30.5M; Cable Shielding Alpha Wire - 44AC9628 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 18Awg, 30.5M; Cable Shielding Alpha Wire
44AC9628
Unshld Flex Cable, 4Cond, 18Awg, 30.5M; Cable Shielding Alpha Wire 44AC9628
UNSHLD FLEX CABLE, 4COND, 18AWG, 30.5M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 18AWG, 30.5M; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 25064BK005-ND 409268 44AC9628
Product Name Multiple Conductor Cables Control Cable Unshld Flex Cable, 4Cond, 18Awg, 30.5M; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

For Truck CDP sets OBD cables - QLC16082 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 1959507 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 C (-4 F)
View Details