Alpha Wire Cables, Wires - Multiple Conductor Cables 25063 BK005

Description
Win Source Part Number: 1200721-25063 BK005 Category: Cables, Wires>Multiple Conductor Cables Series: Xtra-Guard® 2 Features: Biological Compatibility, Rip Cord Package: Spool Wire Gauge: 18 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 300 V Number of Conductors: 3 Standard Package: 1 Ratings: ISO 10993, UL Style 20668 Conductor Strand: 16/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyurethane (PU) Jacket (Insulation) Diameter: 0.238" (6.05mm) Jacket Color: Black Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0320" (0.813mm) Temperature Range - Operating: -30°C ~ 90°C Alternative Parts (Cross-Reference): 25063-BK005; 25063BK005; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 25063 BK005-ND,25063BK005 Base Product Number: 25063
Request a Quote Datasheet
Description
Win Source Part Number: 1200721-25063 BK005 Category: Cables, Wires>Multiple Conductor Cables Series: Xtra-Guard® 2 Features: Biological Compatibility, Rip Cord Package: Spool Wire Gauge: 18 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 300 V Number of Conductors: 3 Standard Package: 1 Ratings: ISO 10993, UL Style 20668 Conductor Strand: 16/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyurethane (PU) Jacket (Insulation) Diameter: 0.238" (6.05mm) Jacket Color: Black Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0320" (0.813mm) Temperature Range - Operating: -30°C ~ 90°C Alternative Parts (Cross-Reference): 25063-BK005; 25063BK005; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 25063 BK005-ND,25063BK005 Base Product Number: 25063
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1200721-25063 BK005
Cables, Wires - Multiple Conductor Cables 1200721-25063 BK005
Win Source Part Number: 1200721-25063 BK005 Category: Cables, Wires>Multiple Conductor Cables Series: Xtra-Guard® 2 Features: Biological Compatibility, Rip Cord Package: Spool Wire Gauge: 18 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 300 V Number of Conductors: 3 Standard Package: 1 Ratings: ISO 10993, UL Style 20668 Conductor Strand: 16/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyurethane (PU) Jacket (Insulation) Diameter: 0.238" (6.05mm) Jacket Color: Black Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0320" (0.813mm) Temperature Range - Operating: -30°C ~ 90°C Alternative Parts (Cross-Reference): 25063-BK005; 25063BK005; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 25063 BK005-ND,25063BK005 Base Product Number: 25063

Win Source Part Number: 1200721-25063 BK005
Category: Cables, Wires>Multiple Conductor Cables
Series: Xtra-Guard® 2
Features: Biological Compatibility, Rip Cord
Package: Spool
Wire Gauge: 18 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Voltage: 300 V
Number of Conductors: 3
Standard Package: 1
Ratings: ISO 10993, UL Style 20668
Conductor Strand: 16/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Polyurethane (PU)
Jacket (Insulation) Diameter: 0.238" (6.05mm)
Jacket Color: Black
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0320" (0.813mm)
Temperature Range - Operating: -30°C ~ 90°C
Alternative Parts (Cross-Reference): 25063-BK005; 25063BK005;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 25063 BK005-ND,25063BK005
Base Product Number: 25063

Buy Now Datasheet
Multiple Conductor Cables - 25063BK005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25063BK005-ND
Multiple Conductor Cables 25063BK005-ND
3 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshld Flex Cable, 3Cond, 18Awg, 30.5M; Cable Shielding Alpha Wire - 44AC9627 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 18Awg, 30.5M; Cable Shielding Alpha Wire
44AC9627
Unshld Flex Cable, 3Cond, 18Awg, 30.5M; Cable Shielding Alpha Wire 44AC9627
UNSHLD FLEX CABLE, 3COND, 18AWG, 30.5M; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 18AWG, 30.5M; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 1200721-25063 BK005 25063BK005-ND 44AC9627
Product Name Cables, Wires - Multiple Conductor Cables Multiple Conductor Cables Unshld Flex Cable, 3Cond, 18Awg, 30.5M; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3057/200-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers