Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard 2 25060

Description
Xtra-Guard® 2 - Abrasion resistant to withstand mechanical abuse Heavy-duty cable for use in industrial applications where abrasion and mechanical abuse is common Features a specially formulated, rugged polyurethane jacket offering three times the tear and abrasion resistance of ordinary PVC Provides extreme resistance to cut-through and physical damage Designed with moderate to high resistance to most oils, solvents, chemicals, and fuels Offers outstanding ultraviolet light stability in all jacket colors Provides exceptional protection against EMI interference when Supra-Shield is specified Meets NFPA Standard 79 for industrial machinery* Need a more unique construction? Different color code? Different color Jacket?
Datasheet
Description
Xtra-Guard® 2 - Abrasion resistant to withstand mechanical abuse Heavy-duty cable for use in industrial applications where abrasion and mechanical abuse is common Features a specially formulated, rugged polyurethane jacket offering three times the tear and abrasion resistance of ordinary PVC Provides extreme resistance to cut-through and physical damage Designed with moderate to high resistance to most oils, solvents, chemicals, and fuels Offers outstanding ultraviolet light stability in all jacket colors Provides exceptional protection against EMI interference when Supra-Shield is specified Meets NFPA Standard 79 for industrial machinery* Need a more unique construction? Different color code? Different color Jacket?
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard 2 - 25060 - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard 2
25060
Xtra-Guard® Performance Cable, Xtra-Guard 2 25060
Xtra-Guard® 2 - Abrasion resistant to withstand mechanical abuse Heavy-duty cable for use in industrial applications where abrasion and mechanical abuse is common Features a specially formulated, rugged polyurethane jacket offering three times the tear and abrasion resistance of ordinary PVC Provides extreme resistance to cut-through and physical damage Designed with moderate to high resistance to most oils, solvents, chemicals, and fuels Offers outstanding ultraviolet light stability in all jacket colors Provides exceptional protection against EMI interference when Supra-Shield is specified Meets NFPA Standard 79 for industrial machinery* Need a more unique construction? Different color code? Different color Jacket?

Xtra-Guard® 2 - Abrasion resistant to withstand mechanical abuse

  • Heavy-duty cable for use in industrial applications where abrasion and mechanical abuse is common
  • Features a specially formulated, rugged polyurethane jacket offering three times the tear and abrasion resistance of ordinary PVC
  • Provides extreme resistance to cut-through and physical damage
  • Designed with moderate to high resistance to most oils, solvents, chemicals, and fuels
  • Offers outstanding ultraviolet light stability in all jacket colors
  • Provides exceptional protection against EMI interference when Supra-Shield is specified
  • Meets NFPA Standard 79 for industrial machinery*

Need a more unique construction? Different color code? Different color Jacket?

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number 25060
Product Name Xtra-Guard® Performance Cable, Xtra-Guard 2
Product Type Multiconductor Cable
Cable Jacket Polyurethane (TPU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 20 (7/28) AWG Tinned Copper', '0.038']
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details