Alpha Wire Multiple Conductor Cables - 25060/60 BK005 25060/60 BK005

Description
Manufacturer: Alpha Wire Win Source Part Number: 764400-25060/60 BK005 Series: Xtra-Guard 2 Operating Temperature Range: -30°C ~ 90°C Features: Biological Compatibility, Rip Cord Wire Gauge: 20 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 300V Number of Conductors: 60 Ratings: ISO 10993, UL Style 20668 Conductor Strand: 7/28 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyurethane (PU) Jacket (Insulation) Diameter: 0.740" (18.80mm) Jacket Color: Black Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.053" (1.35mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 764400-25060/60 BK005 Series: Xtra-Guard 2 Operating Temperature Range: -30°C ~ 90°C Features: Biological Compatibility, Rip Cord Wire Gauge: 20 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 300V Number of Conductors: 60 Ratings: ISO 10993, UL Style 20668 Conductor Strand: 7/28 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyurethane (PU) Jacket (Insulation) Diameter: 0.740" (18.80mm) Jacket Color: Black Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.053" (1.35mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - 25060/60 BK005
764400-25060/60 BK005
Multiple Conductor Cables - 25060/60 BK005 764400-25060/60 BK005
Manufacturer: Alpha Wire Win Source Part Number: 764400-25060/60 BK005 Series: Xtra-Guard 2 Operating Temperature Range: -30°C ~ 90°C Features: Biological Compatibility, Rip Cord Wire Gauge: 20 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Voltage: 300V Number of Conductors: 60 Ratings: ISO 10993, UL Style 20668 Conductor Strand: 7/28 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyurethane (PU) Jacket (Insulation) Diameter: 0.740" (18.80mm) Jacket Color: Black Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.053" (1.35mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Alpha Wire
Win Source Part Number: 764400-25060/60 BK005
Series: Xtra-Guard 2
Operating Temperature Range: -30°C ~ 90°C
Features: Biological Compatibility, Rip Cord
Wire Gauge: 20 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Voltage: 300V
Number of Conductors: 60
Ratings: ISO 10993, UL Style 20668
Conductor Strand: 7/28
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Polyurethane (PU)
Jacket (Insulation) Diameter: 0.740" (18.80mm)
Jacket Color: Black
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.053" (1.35mm)
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 764400-25060/60 BK005
Product Name Multiple Conductor Cables - 25060/60 BK005
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 60060A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Connecting cable - NEBS-L1G4-K-2.5-LE4 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Connection diagram L1J
Rated Temperature -20 to 60 C (-4 to 140 F)
View Details
3 suppliers