Alpha Wire Multiple Conductor Cables 25058 BK005

Description
8 Conductor Multi-Conductor Cable Black 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Black 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 25058BK005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25058BK005-ND
Multiple Conductor Cables 25058BK005-ND
8 Conductor Multi-Conductor Cable Black 20 AWG 100.0' (30.5m)

8 Conductor Multi-Conductor Cable Black 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Control Cable - 8731279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8731279
Control Cable 8731279
Alpha Wire 25058 BK005 Control Cable

Alpha Wire 25058 BK005 Control Cable

Supplier's Site
Unshld Flex Cable, 8Cond, 20Awg, 30.5M; Cable Shielding Alpha Wire - 44AC9626 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 8Cond, 20Awg, 30.5M; Cable Shielding Alpha Wire
44AC9626
Unshld Flex Cable, 8Cond, 20Awg, 30.5M; Cable Shielding Alpha Wire 44AC9626
UNSHLD FLEX CABLE, 8COND, 20AWG, 30.5M; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 8COND, 20AWG, 30.5M; Cable Shielding:Unshielded; No. of Conductors:8Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 25058BK005-ND 8731279 44AC9626
Product Name Multiple Conductor Cables Control Cable Unshld Flex Cable, 8Cond, 20Awg, 30.5M; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D connector
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NAM0-80-N - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details