Alpha Wire Control Cable 25052 BK005

Description
Alpha Wire 25052 BK005 Control Cable
Request a Quote Datasheet
Description
Alpha Wire 25052 BK005 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 8731263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8731263
Control Cable 8731263
Alpha Wire 25052 BK005 Control Cable

Alpha Wire 25052 BK005 Control Cable

Supplier's Site
Multiple Conductor Cables - 25052BK005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25052BK005-ND
Multiple Conductor Cables 25052BK005-ND
2 Conductor Multi-Conductor Cable Black 20 AWG 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Black 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshld Flex Cable, 2Cond, 20Awg, 30.5M; Cable Shielding Alpha Wire - 44AC9624 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 20Awg, 30.5M; Cable Shielding Alpha Wire
44AC9624
Unshld Flex Cable, 2Cond, 20Awg, 30.5M; Cable Shielding Alpha Wire 44AC9624
UNSHLD FLEX CABLE, 2COND, 20AWG, 30.5M; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 20AWG, 30.5M; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 8731263 25052BK005-ND 44AC9624
Product Name Control Cable Multiple Conductor Cables Unshld Flex Cable, 2Cond, 20Awg, 30.5M; Cable Shielding Alpha Wire
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS RoHS
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

ZB9044 | Sensor cable, PUR, TORSION, 3 x 0.34 mm², capable of torsion, black -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
High Speed Digital & Data Cable - 010844-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details