Alpha Wire Multi-Conductor & Paired Cables 25010/15 SL199

Description
25054 Orange BULK FT
Request a Quote Datasheet
Description
25054 Orange BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 25010/15 SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
25010/15 SL199
Multi-Conductor & Paired Cables 25010/15 SL199
25054 Orange BULK FT

25054 Orange BULK FT

Buy Now
Multiple Conductor Cables - 25010/15SL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25010/15SL199-ND
Multiple Conductor Cables 25010/15SL199-ND
CABLE 15COND 22AWG SLATE 1000'

CABLE 15COND 22AWG SLATE 1000'

Buy Now Datasheet
Xtra-Guard 2 / Bulk Ft Alpha Wire - 90R3664 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 2 / Bulk Ft Alpha Wire
90R3664
Xtra-Guard 2 / Bulk Ft Alpha Wire 90R3664
XTRA-GUARD 2 / BULK FT

XTRA-GUARD 2 / BULK FT

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 25010/15 SL199 25010/15SL199-ND 90R3664
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard 2 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details