Alpha Wire Multiple Conductor Cables 25004 BL199

Description
CABLE 4COND 22AWG BLUE 1000'
Request a Quote Datasheet
Description
CABLE 4COND 22AWG BLUE 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 25004BL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25004BL199-ND
Multiple Conductor Cables 25004BL199-ND
CABLE 4COND 22AWG BLUE 1000'

CABLE 4COND 22AWG BLUE 1000'

Buy Now Datasheet
Multi-Conductor & Paired Cables - 25004 BL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
25004 BL199
Multi-Conductor & Paired Cables 25004 BL199
25004 BLUE BULK FT

25004 BLUE BULK FT

Buy Now
Xtra-Guard 2 / Bulk Ft Alpha Wire - 90R3653 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 2 / Bulk Ft Alpha Wire
90R3653
Xtra-Guard 2 / Bulk Ft Alpha Wire 90R3653
XTRA-GUARD 2 / BULK FT

XTRA-GUARD 2 / BULK FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 25004BL199-ND 25004 BL199 90R3653
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Xtra-Guard 2 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details