Alpha Wire Multiple Conductor Cables 25004 BK005

Description
4 Conductor Multi-Conductor Cable Black 22 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 22 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 25004BK005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
25004BK005-ND
Multiple Conductor Cables 25004BK005-ND
4 Conductor Multi-Conductor Cable Black 22 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Black 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshld Flex Cable, 4Cond, 22Awg, 30.5M; Cable Shielding Alpha Wire - 44AC9623 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 22Awg, 30.5M; Cable Shielding Alpha Wire
44AC9623
Unshld Flex Cable, 4Cond, 22Awg, 30.5M; Cable Shielding Alpha Wire 44AC9623
UNSHLD FLEX CABLE, 4COND, 22AWG, 30.5M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 22AWG, 30.5M; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 25004BK005-ND 44AC9623
Product Name Multiple Conductor Cables Unshld Flex Cable, 4Cond, 22Awg, 30.5M; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details