Alpha Wire Multiple Conductor Cables 24RC3S06 NA005

Description
3 Conductor Multi-Conductor Cable Natural 24 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Natural 24 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 24RC3S06NA005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
24RC3S06NA005-ND
Multiple Conductor Cables 24RC3S06NA005-ND
3 Conductor Multi-Conductor Cable Natural 24 AWG Braid 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Natural 24 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 3 Conductor, 24Awg, 100Ft, 600V; Cable Shielding Alpha Wire - 91F7333 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 24Awg, 100Ft, 600V; Cable Shielding Alpha Wire
91F7333
Shielded Multiconductor Cable, 3 Conductor, 24Awg, 100Ft, 600V; Cable Shielding Alpha Wire 91F7333
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 24AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 24AWG, 100FT, 600V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 24RC3S06NA005-ND 91F7333
Product Name Multiple Conductor Cables Shielded Multiconductor Cable, 3 Conductor, 24Awg, 100Ft, 600V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Teflon
Cable Insulation Teflon
Cable Conductor Copper, Silver Coated
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details