Alpha Wire Multi-Conductor & Paired Cables 2473 SL005

Description
2473 SLATE 100 FT
Request a Quote Datasheet
Description
2473 SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 2473 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2473 SL005
Multi-Conductor & Paired Cables 2473 SL005
2473 SLATE 100 FT

2473 SLATE 100 FT

Buy Now
Multiple Conductor Cables - 2473SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2473SL005-ND
Multiple Conductor Cables 2473SL005-ND
2 (1 Pair) Conductor Multi-Conductor Cable Slate 12 AWG Foil 100.0' (30.5m)

2 (1 Pair) Conductor Multi-Conductor Cable Slate 12 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 12 AWG 1 Pair - Gray - 600V - 100ft - Alpha 2473 SL005 - ALP2473-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 12 AWG 1 Pair - Gray - 600V - 100ft - Alpha 2473 SL005
ALP2473-SL005
Alpha Essentials Multi-Pair Cable - Foil Shield - 12 AWG 1 Pair - Gray - 600V - 100ft - Alpha 2473 SL005 ALP2473-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 600V, Gray, 100ft, 2473 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2473 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.412 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 600V, Gray, 100ft, 2473 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2473 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.412 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site
Shielded Multipair Cable 1Pr 100Ft 600V Gray; Cable Shielding Alpha Wire - 04F3382 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 100Ft 600V Gray; Cable Shielding Alpha Wire
04F3382
Shielded Multipair Cable 1Pr 100Ft 600V Gray; Cable Shielding Alpha Wire 04F3382
SHIELDED MULTIPAIR CABLE 1PR 100FT 600V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Voltage Rating:600V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 100FT 600V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 2473 SL005 2473SL005-ND ALP2473-SL005 04F3382
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Pair Cable - Foil Shield - 12 AWG 1 Pair - Gray - 600V - 100ft - Alpha 2473 SL005 Shielded Multipair Cable 1Pr 100Ft 600V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 534158 - RS Components, Ltd.
Specs
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers