Alpha Wire Multi-Conductor & Paired Cables 2473 SL002

Description
2473 SLATE 500 FT
Request a Quote Datasheet
Description
2473 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 2473 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2473 SL002
Multi-Conductor & Paired Cables 2473 SL002
2473 SLATE 500 FT

2473 SLATE 500 FT

Buy Now
Multiple Conductor Cables - 2473SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2473SL002-ND
Multiple Conductor Cables 2473SL002-ND
2 (1 Pair) Conductor Multi-Conductor Cable Slate 12 AWG Foil 500.0' (152.4m)

2 (1 Pair) Conductor Multi-Conductor Cable Slate 12 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 12 AWG 1 Pair - Gray - 600V - 500ft - Alpha 2473 SL002 - ALP2473-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 12 AWG 1 Pair - Gray - 600V - 500ft - Alpha 2473 SL002
ALP2473-SL002
Alpha Essentials Multi-Pair Cable - Foil Shield - 12 AWG 1 Pair - Gray - 600V - 500ft - Alpha 2473 SL002 ALP2473-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 600V, Gray, 500ft, 2473 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2473 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.412 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 600V, Gray, 500ft, 2473 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2473 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.412 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site
Shielded Multipair Cable 1Pr 500Ft 600V Gray; Cable Shielding Alpha Wire - 34C3317 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 500Ft 600V Gray; Cable Shielding Alpha Wire
34C3317
Shielded Multipair Cable 1Pr 500Ft 600V Gray; Cable Shielding Alpha Wire 34C3317
SHIELDED MULTIPAIR CABLE 1PR 500FT 600V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:600V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 500FT 600V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 2473 SL002 2473SL002-ND ALP2473-SL002 34C3317
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Pair Cable - Foil Shield - 12 AWG 1 Pair - Gray - 600V - 500ft - Alpha 2473 SL002 Shielded Multipair Cable 1Pr 500Ft 600V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NA300 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details