Alpha Wire Multiple Conductor Cables 2471 SL002

Description
2 (1 Pair) Conductor Multi-Conductor Cable Slate 16 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Slate 16 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2471SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2471SL002-ND
Multiple Conductor Cables 2471SL002-ND
2 (1 Pair) Conductor Multi-Conductor Cable Slate 16 AWG Foil 500.0' (152.4m)

2 (1 Pair) Conductor Multi-Conductor Cable Slate 16 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 2471 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2471 SL002
Multi-Conductor & Paired Cables 2471 SL002
2471 SLATE 500 FT

2471 SLATE 500 FT

Buy Now
Shielded Multipair Cable 1Pr 500Ft 600V Gray; Cable Shielding Alpha Wire - 92F9251 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 500Ft 600V Gray; Cable Shielding Alpha Wire
92F9251
Shielded Multipair Cable 1Pr 500Ft 600V Gray; Cable Shielding Alpha Wire 92F9251
SHIELDED MULTIPAIR CABLE 1PR 500FT 600V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Voltage Rating:600V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 500FT 600V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 16 AWG 1 Pair - Gray - 600V - 500ft - Alpha 2471 SL002 - ALP2471-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 16 AWG 1 Pair - Gray - 600V - 500ft - Alpha 2471 SL002
ALP2471-SL002
Alpha Essentials Multi-Pair Cable - Foil Shield - 16 AWG 1 Pair - Gray - 600V - 500ft - Alpha 2471 SL002 ALP2471-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 600V, Gray, 500ft, 2471 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2471 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.314 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 600V, Gray, 500ft, 2471 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2471 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.314 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 2471SL002-ND 2471 SL002 92F9251 ALP2471-SL002
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multipair Cable 1Pr 500Ft 600V Gray; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Shield - 16 AWG 1 Pair - Gray - 600V - 500ft - Alpha 2471 SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 26/20AWG, 16FT Length - 3021027-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers