2 (1 Pair) Conductor Multi-Conductor Cable Slate 16 AWG Foil 1000.0' (304.8m)
SHIELDED MULTIPAIR CABLE 1PR 1000FT 600V GRAY; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate; Voltage Rating:600VRoHS Compliant: Yes
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 600V, Gray, 1000ft, 2471 SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2471 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.314 VOLTAGE : 600V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 2471SL001-ND | 2471 SL001 | 04F3378 | ALP2471-SL001 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Shielded Multipair Cable 1Pr 1000Ft 600V Gray; Cable Shielding Alpha Wire | Alpha Essentials Multi-Pair Cable - Foil Shield - 16 AWG 1 Pair - Gray - 600V - 1000ft - Alpha 2471 SL001 |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyethylene | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Cable Shielding | Foil | Foil |