Alpha Wire Multiple Conductor Cables 2468 SL005

Description
2 Conductor Multi-Conductor Cable Slate 25 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 25 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2468SL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2468SL005-ND
Multiple Conductor Cables 2468SL005-ND
2 Conductor Multi-Conductor Cable Slate 25 AWG Foil 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Slate 25 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 25 AWG 2 + 1 Pair - Gray - 400V - 100ft - Alpha 2468 SL005 - ALP2468-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 25 AWG 2 + 1 Pair - Gray - 400V - 100ft - Alpha 2468 SL005
ALP2468-SL005
Alpha Essentials Multi-Pair Cable - Foil Shield - 25 AWG 2 + 1 Pair - Gray - 400V - 100ft - Alpha 2468 SL005 ALP2468-SL005
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 400V, Gray, 100ft, 2468 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2468 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 25 & 25 NUMBER OF CONDUCTORS : 2 + 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.165 VOLTAGE : 400V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 400V, Gray, 100ft, 2468 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2468 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 25 & 25 NUMBER OF CONDUCTORS : 2 + 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.165 VOLTAGE : 400V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Composite Cable 2 Conductor+1Pr 100Ft 400V Gray; Cable Shielding Alpha Wire - 28B6599 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable 2 Conductor+1Pr 100Ft 400V Gray; Cable Shielding Alpha Wire
28B6599
Shielded Composite Cable 2 Conductor+1Pr 100Ft 400V Gray; Cable Shielding Alpha Wire 28B6599
SHIELDED COMPOSITE CABLE 2 CONDUCTOR+1PR 100FT 400V GRAY; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:25AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE 2 CONDUCTOR+1PR 100FT 400V GRAY; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:25AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 2468SL005-ND ALP2468-SL005 28B6599
Product Name Multiple Conductor Cables Alpha Essentials Multi-Pair Cable - Foil Shield - 25 AWG 2 + 1 Pair - Gray - 400V - 100ft - Alpha 2468 SL005 Shielded Composite Cable 2 Conductor+1Pr 100Ft 400V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Shielding Foil Foil
Number of Conductors 2 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
ZK2002-6134-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3140/402-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers