Alpha Wire Multiple Conductor Cables 2468 SL002

Description
2 Conductor Multi-Conductor Cable Slate 25 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 25 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2468SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2468SL002-ND
Multiple Conductor Cables 2468SL002-ND
2 Conductor Multi-Conductor Cable Slate 25 AWG Foil 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Slate 25 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 25 AWG 2 + 1 Pair - Gray - 400V - 500ft - Alpha 2468 SL002 - ALP2468-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 25 AWG 2 + 1 Pair - Gray - 400V - 500ft - Alpha 2468 SL002
ALP2468-SL002
Alpha Essentials Multi-Pair Cable - Foil Shield - 25 AWG 2 + 1 Pair - Gray - 400V - 500ft - Alpha 2468 SL002 ALP2468-SL002
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 400V, Gray, 500ft, 2468 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2468 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 25 & 25 NUMBER OF CONDUCTORS : 2 + 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.165 VOLTAGE : 400V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 400V, Gray, 500ft, 2468 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2468 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 25 & 25 NUMBER OF CONDUCTORS : 2 + 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.165 VOLTAGE : 400V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Composite Cable 2 Conductor+1Pr 500Ft 400V Gray; Cable Shielding Alpha Wire - 28B6598 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable 2 Conductor+1Pr 500Ft 400V Gray; Cable Shielding Alpha Wire
28B6598
Shielded Composite Cable 2 Conductor+1Pr 500Ft 400V Gray; Cable Shielding Alpha Wire 28B6598
SHIELDED COMPOSITE CABLE 2 CONDUCTOR+1PR 500FT 400V GRAY; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:25AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE 2 CONDUCTOR+1PR 500FT 400V GRAY; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:25AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 2468SL002-ND ALP2468-SL002 28B6598
Product Name Multiple Conductor Cables Alpha Essentials Multi-Pair Cable - Foil Shield - 25 AWG 2 + 1 Pair - Gray - 400V - 500ft - Alpha 2468 SL002 Shielded Composite Cable 2 Conductor+1Pr 500Ft 400V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Shielding Foil Foil
Number of Conductors 2 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2400/202-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers