Alpha Wire Multiple Conductor Cables 2468 SL001

Description
2 Conductor Multi-Conductor Cable Slate 25 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Slate 25 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2468SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2468SL001-ND
Multiple Conductor Cables 2468SL001-ND
2 Conductor Multi-Conductor Cable Slate 25 AWG Foil 1000.0' (304.8m)

2 Conductor Multi-Conductor Cable Slate 25 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Composite Cable 2 Conductor+1Pr 1000Ft 400V Gray; Cable Shielding Alpha Wire - 28B6597 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable 2 Conductor+1Pr 1000Ft 400V Gray; Cable Shielding Alpha Wire
28B6597
Shielded Composite Cable 2 Conductor+1Pr 1000Ft 400V Gray; Cable Shielding Alpha Wire 28B6597
SHIELDED COMPOSITE CABLE 2 CONDUCTOR+1PR 1000FT 400V GRAY; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:25AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:SlateRoHS Compliant: Yes

SHIELDED COMPOSITE CABLE 2 CONDUCTOR+1PR 1000FT 400V GRAY; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:25AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:SlateRoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Pair Cable - Foil Shield - 25 AWG 2 + 1 Pair - Gray - 400V - 1000ft - Alpha 2468 SL001 - ALP2468-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Pair Cable - Foil Shield - 25 AWG 2 + 1 Pair - Gray - 400V - 1000ft - Alpha 2468 SL001
ALP2468-SL001
Alpha Essentials Multi-Pair Cable - Foil Shield - 25 AWG 2 + 1 Pair - Gray - 400V - 1000ft - Alpha 2468 SL001 ALP2468-SL001
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 400V, Gray, 1000ft, 2468 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2468 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 25 & 25 NUMBER OF CONDUCTORS : 2 + 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.165 VOLTAGE : 400V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polyethylene insulation, PVC jacket, 400V, Gray, 1000ft, 2468 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2468 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 25 & 25 NUMBER OF CONDUCTORS : 2 + 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.165 VOLTAGE : 400V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 2468SL001-ND 28B6597 ALP2468-SL001
Product Name Multiple Conductor Cables Shielded Composite Cable 2 Conductor+1Pr 1000Ft 400V Gray; Cable Shielding Alpha Wire Alpha Essentials Multi-Pair Cable - Foil Shield - 25 AWG 2 + 1 Pair - Gray - 400V - 1000ft - Alpha 2468 SL001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyethylene
Cable Shielding Foil Foil
Number of Conductors 2 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details