100' SHIELDED DATA CABLE
Alpha Wire 2467C SL005 Data Cable
8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 20 AWG Foil 100.0' (30.5m)
Multipair Individually Shielded Data Cable, 400 V, -20 to +80 °C Operating Temperature
PP/PVC individually shielded. Stranded tinned copper conductors, aluminum/polyester tape shield. PVC jacket. –20°C to 105°C, 400 volt. UL Type CM, CSA PCC FT4.
SHIELDED MULTIPAIR CABLE 4PR 100FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:20AWG; Conductor Area CSA:0.56mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Slate; Product Range:- RoHS Compliant: Yes
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 100ft, 2467C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2467C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.34 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables | Audio Cables | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 2467C SL005 | 1871986 | 2467CSL005-ND | 70140577 | 04F3398 | ALP2467C-SL005 |
| Product Name | Multi-Conductor & Paired Cables | Twisted Pair & Multicore Data Cable | Multiple Conductor Cables | Cable; 4; 20 AWG; 7/28; Aluminum/Polyester; 0.34 in.; 0.015 in.; 0.03 in.; PVC | Shielded Multipair Cable 4Pr 100Ft 300V Gray; Cable Shielding Alpha Wire | Alpha Essentials Multi-Pair Cable - Foil Shield - 20 AWG 4 Pair - Gray - 300V - 100ft - Alpha 2467C SL005 |
| Cable Shielding | Aluminium/mylar tape | Foil | Foil | |||
| Cable Length | 98.43 ft (300 dm) | |||||
| Standards / Certifications | RoHS | UL Recognized Component Mark (US and Canadian); CSA Mark | RoHS | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved | ||
| Rated Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 80 C (-4 to 176 F) | -20 to 60 C (-4 to 140 F) | ||
| Product Category | Cable | Cable |