Alpha Wire Twisted Pair & Multicore Data Cable 2466C SL021

Description
Alpha Wire 2466C SL021 Data Cable
Request a Quote Datasheet
Description
Alpha Wire 2466C SL021 Data Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair & Multicore Data Cable - 1871984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
1871984
Twisted Pair & Multicore Data Cable 1871984
Alpha Wire 2466C SL021 Data Cable

Alpha Wire 2466C SL021 Data Cable

Supplier's Site
Multiple Conductor Cables - 2466CSL021-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2466CSL021-ND
Multiple Conductor Cables 2466CSL021-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 1000.0' (304.8m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 2466C SL021 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2466C SL021
Multi-Conductor & Paired Cables 2466C SL021
2466C SLATE BOX 1000FT

2466C SLATE BOX 1000FT

Buy Now
Shielded Multipair Cable 2Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 04F3397 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
04F3397
Shielded Multipair Cable 2Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 04F3397
SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.36mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.36mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 1871984 2466CSL021-ND 2466C SL021 04F3397
Product Name Twisted Pair & Multicore Data Cable Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multipair Cable 2Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
Cable Shielding Aluminium/mylar tape Foil
Cable Length 1000 ft (3048 dm)
Standards / Certifications RoHS RoHS
Rated Temperature -20 C (-4 F) -20 to 75 C (-4 to 167 F)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details