4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 1000.0' (304.8m)
1000' SHIELDED DATA CABLE
Alpha Wire 2466C SL001 Audio Cable
SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.36mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes
Multipair Individually Shielded Data Cable, 22 AWG, 300 V, -20 to +80 °C Operating Temperature
PP/PVC individually shielded. Stranded tinned copper conductors, aluminum/polyester tape shield. PVC jacket. –20°C to 105°C, 400 volt. UL Type CM, CSA PCC FT4.
Alpha Essentials Multipair cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, Polypropylene insulation, PVC jacket, 300V, Gray, 1000ft, 2466C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2466C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Pair AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.17 VOLTAGE : 300V TEMPERATURE : -4°F to +140deg;F -20°C to +60°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
MULTI-PAIR 4COND 22AWG 1000'
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | Lapp Tannehill | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies | Audio Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | A131-1000-ND | 2466C SL001 | 1683050 | 69H8883 | 70139673 | ALP2466C-SL001 | 2466C SL001 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Audio Cable | Shielded Multipair Cable 2Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire | Cable; 2; 22 AWG; 7/30; Aluminum/Polyester; 0.16 in.; 0.008 in.; 0.019 in.; PVC | Alpha Essentials Multi-Pair Cable - Foil Shield - 22 AWG 2 Pair - Gray - 300V - 1000ft - Alpha 2466C SL001 | Multiple Conductor Cables |
| Product Category | Cable | Cable | |||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||||
| Cable Insulation | Polypropylene | Polypropylene | |||||
| Cable Conductor | Copper, Tinned | Copper | Copper; Tinned copper | ||||
| Cable Shielding | Foil | Foil |