Alpha Wire Multiple Conductor Cables 2465C SL005

Description
4 Conductor Multi-Conductor Cable Slate 20 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 20 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2465CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2465CSL005-ND
Multiple Conductor Cables 2465CSL005-ND
4 Conductor Multi-Conductor Cable Slate 20 AWG Foil 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 20 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 2465C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
2465C SL005
Multi-Conductor & Paired Cables 2465C SL005
2465C SLATE 100 FT

2465C SLATE 100 FT

Buy Now
Shielded Multiconductor Cable, 4 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 85K9696 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire
85K9696
Shielded Multiconductor Cable, 4 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire 85K9696
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Shield - 20 AWG & 20 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 2465C SL005 - ALP2465C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 20 AWG & 20 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 2465C SL005
ALP2465C-SL005
Alpha Essentials Multi-Conductor Cable - Foil Shield - 20 AWG & 20 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 2465C SL005 ALP2465C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 2465C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2465C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 & 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.24 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 2465C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2465C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 & 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.24 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Cable, Shielded; 4; 20 AWG; 7 x 28; 0.23 in.; 0.015 in.; 0.030 in.; PVC; 75 deg - 70139648 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Shielded; 4; 20 AWG; 7 x 28; 0.23 in.; 0.015 in.; 0.030 in.; PVC; 75 deg
70139648
Cable, Shielded; 4; 20 AWG; 7 x 28; 0.23 in.; 0.015 in.; 0.030 in.; PVC; 75 deg 70139648
PVC Jacket Foil Shielded Multiconductor, 300 V, Slate Color Jacket Conductor: Stranded tinned copper. Insulation: Color-coded, Type 2464C — Polypropylene; Type 2465C — PVC. Shield: .015" aluminum foil/mylar over conductors 2 and 3 with a stranded tinned copper drain wire for grounding. Conductors: 1 and 4 are paired. Jacket: Polyvinylchloride. Operating Temperature Range: +80°C, 75°C — CM. Foil faced outward shield, stranded tinned copper drain wire.

PVC Jacket Foil Shielded Multiconductor, 300 V, Slate Color Jacket
Conductor: Stranded tinned copper. Insulation: Color-coded, Type 2464C — Polypropylene; Type 2465C — PVC. Shield: .015" aluminum foil/mylar over conductors 2 and 3 with a stranded tinned copper drain wire for grounding. Conductors: 1 and 4 are paired. Jacket: Polyvinylchloride. Operating Temperature Range: +80°C, 75°C — CM.
Foil faced outward shield, stranded tinned copper drain wire.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables Control and Instrumentation Cables
Product Number 2465CSL005-ND 2465C SL005 85K9696 ALP2465C-SL005 70139648
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 4 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Shield - 20 AWG & 20 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 2465C SL005 Cable, Shielded; 4; 20 AWG; 7 x 28; 0.23 in.; 0.015 in.; 0.030 in.; PVC; 75 deg
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper Copper
Cable Shielding Foil Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK2000-8200-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3057/100-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers