Alpha Wire LSZH Communication and Control Cable 2463L

Description
Get Control with Uncompromising Safety Alpha Wire's low-smoke, zero-halogen(LSZH) communication and control cable combines LSZH-rated insulation and jackets with maximum rugged performance. These specially formulated cables lessen the effects of corrosive gases in the event of combustion, minimize damage to electrical components and reduce the danger of smoke inhalation. Alpha Wire's LSZH cables are ideally suited for rapid transit, industrial, commercial, or similar confined-space applications.
Description
Get Control with Uncompromising Safety Alpha Wire's low-smoke, zero-halogen(LSZH) communication and control cable combines LSZH-rated insulation and jackets with maximum rugged performance. These specially formulated cables lessen the effects of corrosive gases in the event of combustion, minimize damage to electrical components and reduce the danger of smoke inhalation. Alpha Wire's LSZH cables are ideally suited for rapid transit, industrial, commercial, or similar confined-space applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The Alpha Wire part number 2463L is a low-smoke, zero-halogen (LSZH) communication and control cable designed for applications requiring reduced smoke and corrosive gas emissions in the event of fire. It features a construction of four twisted pairs of 22 AWG tinned copper conductors, insulated with polypropylene, and shielded with aluminum/Mylar tape. The cable jacket is made of LSZH material, providing additional safety in confined spaces. This cable operates within a temperature range of -20 to 75¬8C and has a voltage rating of 300 VRMS. It exhibits a characteristic impedance of 53 Oc and a nominal mutual capacitance of 29 pF/ft at 1 kHz. The cable is compliant with various safety and environmental standards, including UL, CSA, CE, and RoHS directives, ensuring it meets stringent regulatory requirements. The product is available in multiple lengths, including 1000 FT, 500 FT, and 100 FT, with continuous lengths provided. Its construction and specifications make it suitable for rapid transit, industrial, and commercial applications where safety and performance are critical.

Datasheet Summary
Powered by GS/AI

The Alpha Wire part number 2463L is a low-smoke, zero-halogen (LSZH) communication and control cable designed for applications requiring reduced smoke and corrosive gas emissions in the event of fire. It features a construction of four twisted pairs of 22 AWG tinned copper conductors, insulated with polypropylene, and shielded with aluminum/Mylar tape. The cable jacket is made of LSZH material, providing additional safety in confined spaces. This cable operates within a temperature range of -20 to 75¬8C and has a voltage rating of 300 VRMS. It exhibits a characteristic impedance of 53 Oc and a nominal mutual capacitance of 29 pF/ft at 1 kHz. The cable is compliant with various safety and environmental standards, including UL, CSA, CE, and RoHS directives, ensuring it meets stringent regulatory requirements. The product is available in multiple lengths, including 1000 FT, 500 FT, and 100 FT, with continuous lengths provided. Its construction and specifications make it suitable for rapid transit, industrial, and commercial applications where safety and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
LSZH Communication and Control Cable - 2463L - Alpha Wire
Elizabeth, NJ, United States
LSZH Communication and Control Cable
2463L
LSZH Communication and Control Cable 2463L
Get Control with Uncompromising Safety Alpha Wire's low-smoke, zero-halogen(LSZH) communication and control cable combines LSZH-rated insulation and jackets with maximum rugged performance. These specially formulated cables lessen the effects of corrosive gases in the event of combustion, minimize damage to electrical components and reduce the danger of smoke inhalation. Alpha Wire's LSZH cables are ideally suited for rapid transit, industrial, commercial, or similar confined-space applications.

Get Control with Uncompromising Safety

Alpha Wire's low-smoke, zero-halogen(LSZH) communication and control cable combines LSZH-rated insulation and jackets with maximum rugged performance. These specially formulated cables lessen the effects of corrosive gases in the event of combustion, minimize damage to electrical components and reduce the danger of smoke inhalation.

Alpha Wire's LSZH cables are ideally suited for rapid transit, industrial, commercial, or similar confined-space applications.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number 2463L
Product Name LSZH Communication and Control Cable
Product Type Multiconductor Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Polypropylene
Cable Conductor Copper; 22 (7/30) AWG Tinned Copper', '0.030']
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Number of Conductors 8 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 1.5 amps
View Details
DB37 Cable - PCL-10137-3E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
Silicone Multiconductor Cable - AS999-34-1SJ - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details